TE Connectivity Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 1445957-2

Description
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 15/30/45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:- RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 15/30/45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity - 87X9799 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
87X9799
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 87X9799
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 15/30/45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:- RoHS Compliant: Yes

PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 15/30/45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87X9799
Product Name Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details