TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445957-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 24.6 MM  [.968 INCH ] Connector Width : 7.4 MM  [.291 INCH ] Wire Size (MMSQ) : .503 - 6.114 Wire Size (AWG) : 20 - 10 Wire Size (CMA) : 993 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 24.6 MM  [.968 INCH ] Connector Width : 7.4 MM  [.291 INCH ] Wire Size (MMSQ) : .503 - 6.114 Wire Size (AWG) : 20 - 10 Wire Size (CMA) : 993 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445957-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445957-1
Rectangular Wire & Cable Connectors & Housings 1445957-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 24.6 MM  [.968 INCH ] Connector Width : 7.4 MM  [.291 INCH ] Wire Size (MMSQ) : .503 - 6.114 Wire Size (AWG) : 20 - 10 Wire Size (CMA) : 993 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Blade

Dimensions


  • Connector Height : 7.4 MM  [.291 INCH ]
  • Connector Length : 24.6 MM  [.968 INCH ]
  • Connector Width : 7.4 MM  [.291 INCH ]
  • Wire Size (MMSQ) : .503 - 6.114
  • Wire Size (AWG) : 20 - 10
  • Wire Size (CMA) : 993 - 12066

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Housings - A112196-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A112196-ND
Blade Type Power Connector Housings A112196-ND
1 Position Blade Type Power Housing Connector Non-Gendered Blue

1 Position Blade Type Power Housing Connector Non-Gendered Blue

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 07J3027 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
07J3027
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 07J3027
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 15/30/45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; Colour:Blue; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power 15/30/45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; Colour:Blue; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445957-1 A112196-ND 07J3027
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060412-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder & Crimp
View Details
2 suppliers
RF Connectors - 1051655-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers