TE Connectivity Connector Hardware 1445886-6

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 21.6 MM  [.85 INCH ] Product Width : 2.51 MM  [.099 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 21.6 MM  [.85 INCH ] Product Width : 2.51 MM  [.099 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1445886-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1445886-6
Connector Hardware 1445886-6
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 21.6 MM  [.85 INCH ] Product Width : 2.51 MM  [.099 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 2.51 MM  [.099 INCH ]
  • Product Length : 21.6 MM  [.85 INCH ]
  • Product Width : 2.51 MM  [.099 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Retainer Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - 1445886-6-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
1445886-6-ND
Blade Type Power Connector Accessories 1445886-6-ND
Connector Retaining Pin For Power Series 15/30/45

Connector Retaining Pin For Power Series 15/30/45

Buy Now Datasheet
Ret Pin,snap-In Receptacle Amp - Te Connectivity - 41AJ2774 - Newark, An Avnet Company
Chicago, IL, United States
Ret Pin,snap-In Receptacle Amp - Te Connectivity
41AJ2774
Ret Pin,snap-In Receptacle Amp - Te Connectivity 41AJ2774
RET PIN,SNAP-IN RECEPTACLE

RET PIN,SNAP-IN RECEPTACLE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445886-6 1445886-6-ND 41AJ2774
Product Name Connector Hardware Blade Type Power Connector Accessories Ret Pin,snap-In Receptacle Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products