TE Connectivity Connector Hardware 1445886-5

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.69 MM  [.106 INCH ] Product Length : 11.18 MM  [.44 INCH ] Product Width : 2.69 MM  [.106 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.69 MM  [.106 INCH ] Product Length : 11.18 MM  [.44 INCH ] Product Width : 2.69 MM  [.106 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1445886-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1445886-5
Connector Hardware 1445886-5
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.69 MM  [.106 INCH ] Product Length : 11.18 MM  [.44 INCH ] Product Width : 2.69 MM  [.106 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 2.69 MM  [.106 INCH ]
  • Product Length : 11.18 MM  [.44 INCH ]
  • Product Width : 2.69 MM  [.106 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Retainer Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1445886-5
Product Name Connector Hardware
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0016-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
2 suppliers
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details