TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1445886-4

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.62 MM  [.103 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 2.62 MM  [.103 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.62 MM  [.103 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 2.62 MM  [.103 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1445886-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1445886-4
Connector Hardware, Mounts, Locks & Retainers 1445886-4
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.62 MM  [.103 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 2.62 MM  [.103 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 2.62 MM  [.103 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 2.62 MM  [.103 INCH ]

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Retainer Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Blade Type Power Connector Accessories - A144189-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A144189-ND
Blade Type Power Connector Accessories A144189-ND
Connector Retaining Pin For Power Series 15/30/45

Connector Retaining Pin For Power Series 15/30/45

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1445886-4 A144189-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products