TE Connectivity Connector Hardware 1445886-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.25 MM  [.207 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 5.25 MM  [.207 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.25 MM  [.207 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 5.25 MM  [.207 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1445886-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1445886-2
Connector Hardware 1445886-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.25 MM  [.207 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 5.25 MM  [.207 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.25 MM  [.207 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 5.25 MM  [.207 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Retainer Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A115732-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A115732-ND
Blade Type Power Connector Accessories A115732-ND
Connector Retaining Pin For Power Series 75, 120, 180

Connector Retaining Pin For Power Series 75, 120, 180

Buy Now Datasheet
Ret Pin,75/120/180A,sp,2 High Rohs Compliant Amp - Te Connectivity - 35AC8452 - Newark, An Avnet Company
Chicago, IL, United States
Ret Pin,75/120/180A,sp,2 High Rohs Compliant Amp - Te Connectivity
35AC8452
Ret Pin,75/120/180A,sp,2 High Rohs Compliant Amp - Te Connectivity 35AC8452
RET PIN,75/120/180A,SP,2 HIGH ROHS COMPLIANT: YES

RET PIN,75/120/180A,SP,2 HIGH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445886-2 A115732-ND 35AC8452
Product Name Connector Hardware Blade Type Power Connector Accessories Ret Pin,75/120/180A,sp,2 High Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products