TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1445886-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.25 MM  [.206 INCH ] Product Length : 14.2 MM  [.56 INCH ] Product Width : 5.25 MM  [.206 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.25 MM  [.206 INCH ] Product Length : 14.2 MM  [.56 INCH ] Product Width : 5.25 MM  [.206 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1445886-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1445886-1
Connector Hardware, Mounts, Locks & Retainers 1445886-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.25 MM  [.206 INCH ] Product Length : 14.2 MM  [.56 INCH ] Product Width : 5.25 MM  [.206 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Retainer Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.25 MM  [.206 INCH ]
  • Product Length : 14.2 MM  [.56 INCH ]
  • Product Width : 5.25 MM  [.206 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Retainer Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A115731-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A115731-ND
Blade Type Power Connector Accessories A115731-ND
Connector Retaining Pin For Power Series 75, 120, 180

Connector Retaining Pin For Power Series 75, 120, 180

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1445886-1 A115731-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details