Comm Circular Connect
Black Connector Backshell, Cable Clamp 3/4-20 UNEF 11
Win Source Part Number: 1363725-1445856-1
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 34 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC, Miniature
Package: Bulk
Product Status: Active
Base Product Number: 1445856
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 11
Includes: 3 pcs - 3 pc Cable Clamp
For Use With/Related Products: Jacketed Cable
Material: Thermoplastic
Cable Exit: 180°
Thread Size: 3/4-20 UNEF
Diameter - Outside: 0.965" (24.50mm)
CONN BACKSHELL W/CLAMP SZ 11 BLK
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445856-1 | A30037-ND | 1363725-1445856-1 | 792-1445856-1 |
| Product Name | Backshells and Cable Clamps | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | CONN BACKSHELL W/CLAMP SZ 11 BLK | |
| Geometry | Straight; 180° |