PLUG,11-5,SM INS,STD KEY
Comm Circular Connect
5 Pos, Female Crimp Circular Connector, 1.5mm Ins, Straight, IP67 Product overview: 1445820-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1445820-1 can be used for catalog matching and distributor lookup.
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Shell Size - Insert: 14-5
Contact Type: Female Socket
Mounting Type: Surface Mount
PLUG,11-5,SM INS,STD KEY ROHS COMPLIANT: YES
PLUG,11-5,SM INS,STD KEY
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445820-1 | 1445820-1 | 329-1445820-1 | A30024-ND | 11H4670 | |
| Product Name | Electronic Connector | Circular Connector Housings | Connectors,Interconnects | Plug,11-5,sm Ins,std Key Rohs Compliant Te Connectivity | ||
| Gender | Male / Plug | Male / Plug |