TE Connectivity Circular Connector Housings 1445819-3

Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A30027-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A30027-ND
Circular Connector Housings A30027-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Cpc Mini Plug, Size 11, 6 Position, Free Hanging; Product Range Te Connectivity - 11H4669 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Mini Plug, Size 11, 6 Position, Free Hanging; Product Range Te Connectivity
11H4669
Cpc Mini Plug, Size 11, 6 Position, Free Hanging; Product Range Te Connectivity 11H4669
CPC MINI PLUG, SIZE 11, 6 POSITION, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CPC MINI PLUG, SIZE 11, 6 POSITION, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30027-ND 1445819-3 11H4669
Product Name Circular Connector Housings Cpc Mini Plug, Size 11, 6 Position, Free Hanging; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products