TE Connectivity Industrial Circular Connectors 1445816-3

Description
TE Connectivity 1445816-3
Request a Quote Datasheet
Description
TE Connectivity 1445816-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4791615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4791615
Industrial Circular Connectors 4791615
TE Connectivity 1445816-3

TE Connectivity 1445816-3

Supplier's Site
Industrial Circular Connectors - 1649150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1649150
Industrial Circular Connectors 1649150
TE Connectivity 1445816-3

TE Connectivity 1445816-3

Supplier's Site
Connectors, Interconnects - Circular Connectors - Housings - 1002230-1445816-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1002230-1445816-3
Connectors, Interconnects - Circular Connectors - Housings 1002230-1445816-3
Win Source Part Number: 1002230-1445816-3 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CPC, Miniature Type: For Male Pins Number of Positions: 9 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Note: Contacts Not Included; Jam Nut Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 100 Mounting Feature: Bulkhead - Front or Rear Side Nut Shell Size - Insert: 11-9 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 14458163,A30013,-144 5816-3-SI,2266-14458 16-3 Base Product Number: 1445816

Win Source Part Number: 1002230-1445816-3
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: CPC, Miniature
Type: For Male Pins
Number of Positions: 9
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 100
Mounting Feature: Bulkhead - Front or Rear Side Nut
Shell Size - Insert: 11-9
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 14458163,A30013,-1445816-3-SI,2266-1445816-3
Base Product Number: 1445816

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-1445816-3
600V Electronic Connector 436-1445816-3
9 Pos Circular Receptacle, Crimp, 600V, IP67, Thermoplastic Product overview: 1445816-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445816-3 can be used for catalog matching and distributor lookup.

9 Pos Circular Receptacle, Crimp, 600V, IP67, Thermoplastic Product overview: 1445816-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445816-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A30013-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A30013-ND
Circular Connector Housings A30013-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
CONN RCPT HSNG MALE 9POS PNL MNT - 792-1445816-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSNG MALE 9POS PNL MNT
792-1445816-3
CONN RCPT HSNG MALE 9POS PNL MNT 792-1445816-3
CONN RCPT HSNG MALE 9POS PNL MNT

CONN RCPT HSNG MALE 9POS PNL MNT

Supplier's Site
Cir Connector, 9Pos, Rcpt, Panel; Product Range Te Connectivity - 97X3771 - Newark, An Avnet Company
Chicago, IL, United States
Cir Connector, 9Pos, Rcpt, Panel; Product Range Te Connectivity
97X3771
Cir Connector, 9Pos, Rcpt, Panel; Product Range Te Connectivity 97X3771
CIR CONNECTOR, 9POS, RCPT, PANEL; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIR CONNECTOR, 9POS, RCPT, PANEL; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9; Panel - 70086184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9; Panel
70086184
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9; Panel 70086184
Thermoplastic Housing , Black , CPC Receptacle Connector Thermoplastic housing Description Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel Configurations Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating Application Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface Key Features Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes Sealed to IP67 Front or Rear Jam Nut Mounting No Assembly Required Receptacle Available In Free-Hanging or Panel Mount Versions Alternate Keys Available Electrical Specification Current Carrying Capacity: 5 Amps Operating Voltage: 600 VAC Minimum Dielectric Withstanding Voltage: 2200 VAC Minimum Mechanical Specification Field Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal, Wire Entry: Elastomer, Yellow Seal, Peripheral: Elastomer, Gray Housing: Thermoplastic, Black Ring, Coupling: Thermoplastic, Black Nut, Jam Brass, Nickel Plated Plate, Seal Retention: Thermoplastic, Black

Thermoplastic Housing , Black , CPC Receptacle Connector

  • Thermoplastic housing
    Description
  • Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel
    Configurations
  • Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions
  • Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating
    Application
  • Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns
  • Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface
    Key Features
  • Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment
  • Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes
  • Sealed to IP67
  • Front or Rear Jam Nut Mounting
  • No Assembly Required
  • Receptacle Available In Free-Hanging or Panel Mount Versions
  • Alternate Keys Available
    Electrical Specification
  • Current Carrying Capacity: 5 Amps
  • Operating Voltage: 600 VAC Minimum
  • Dielectric Withstanding Voltage: 2200 VAC Minimum
    Mechanical Specification
  • Field Repairable Contacts
  • Positive Latching
  • Housing - Single Piece Design, Plastic
  • Wire Termination - Crimp
  • Mating Application:
    &tab; Wire-to-Wire
    &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting)
    &tab; Wire-to-Board (Vertical and Right Angle)
    Materials
  • Seal, Wire Entry: Elastomer, Yellow
  • Seal, Peripheral: Elastomer, Gray
  • Housing: Thermoplastic, Black
  • Ring, Coupling: Thermoplastic, Black
  • Nut, Jam Brass, Nickel Plated
  • Plate, Seal Retention: Thermoplastic, Black
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4791615 1649150 1002230-1445816-3 436-1445816-3 1445816-3 A30013-ND 792-1445816-3 97X3771 70086184
Product Name Industrial Circular Connectors Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Housings 600V Electronic Connector Circular Connector Housings CONN RCPT HSNG MALE 9POS PNL MNT Cir Connector, 9Pos, Rcpt, Panel; Product Range Te Connectivity Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9; Panel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight; Straight A
Termination Crimp Crimp
Mounting Panel mount Panel mount Panel Mount Panel Mount Panel
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details