TE Connectivity Circular Connector, Receptacle, 11-9, Panel; Product Range Te Connectivity 1445816-1.

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-9, PANEL; PRODUCT RANGE:MINI CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-9, PANEL; PRODUCT RANGE:MINI CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-9, Panel; Product Range Te Connectivity - 30AC3254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-9, Panel; Product Range Te Connectivity
30AC3254
Circular Connector, Receptacle, 11-9, Panel; Product Range Te Connectivity 30AC3254
CIRCULAR CONNECTOR, RECEPTACLE, 11-9, PANEL; PRODUCT RANGE:MINI CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RECEPTACLE, 11-9, PANEL; PRODUCT RANGE:MINI CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3254
Product Name Circular Connector, Receptacle, 11-9, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details