TE Connectivity Backshells and Cable Clamps 1445771-1

Description
Black Connector Backshell, Cable Clamp 1/2-20 UNF-2A 8
Request a Quote Datasheet
Description
Black Connector Backshell, Cable Clamp 1/2-20 UNF-2A 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A30035-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A30035-ND
Backshells and Cable Clamps A30035-ND
Black Connector Backshell, Cable Clamp 1/2-20 UNF-2A 8

Black Connector Backshell, Cable Clamp 1/2-20 UNF-2A 8

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1334527-1445771-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1334527-1445771-1
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1334527-1445771-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334527-1445771-1 Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bulk Type: Backshell, Cable Clamp Color: Black Ingress Protection: IP67 - Dust Tight, Waterproof For Use With/Related Products: Jacketed Cable Standard Package: 1 Shell Size - Insert: 8 Material: Thermoplastic Includes: 3 pcs - 3 pc Cable Clamp Diameter - Outside: 0.709" (18.00mm) Thread Size: 1/2-20 UNF-2A Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-1445771-1,A3003 5,-1445771-1-SI,1445 7711 Base Product Number: 1445771 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334527-1445771-1
Category: Connectors, Interconnects>Circular Connectors>Backshells and Cable Clamps
Packaging: Bulk
Type: Backshell, Cable Clamp
Color: Black
Ingress Protection: IP67 - Dust Tight, Waterproof
For Use With/Related Products: Jacketed Cable
Standard Package: 1
Shell Size - Insert: 8
Material: Thermoplastic
Includes: 3 pcs - 3 pc Cable Clamp
Diameter - Outside: 0.709" (18.00mm)
Thread Size: 1/2-20 UNF-2A
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-1445771-1,A30035,-1445771-1-SI,14457711
Base Product Number: 1445771
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Str Rel Asy,right Angle Size 8 Rohs Compliant Te Connectivity - 82H6118 - Newark, An Avnet Company
Chicago, IL, United States
Str Rel Asy,right Angle Size 8 Rohs Compliant Te Connectivity
82H6118
Str Rel Asy,right Angle Size 8 Rohs Compliant Te Connectivity 82H6118
STR REL ASY,RIGHT ANGLE SIZE 8 ROHS COMPLIANT: YES

STR REL ASY,RIGHT ANGLE SIZE 8 ROHS COMPLIANT: YES

Supplier's Site
Str Rel Asy,right Angle Size 8 Amp - Te Connectivity - 41AJ2761 - Newark, An Avnet Company
Chicago, IL, United States
Str Rel Asy,right Angle Size 8 Amp - Te Connectivity
41AJ2761
Str Rel Asy,right Angle Size 8 Amp - Te Connectivity 41AJ2761
STR REL ASY,RIGHT ANGLE SIZE 8

STR REL ASY,RIGHT ANGLE SIZE 8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30035-ND 1334527-1445771-1 82H6118
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Str Rel Asy,right Angle Size 8 Rohs Compliant Te Connectivity
Geometry Right Angle; 90° Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Headers, Receptacles, Female Sockets - 2262-A25204-012-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details