Win Source Part Number: 1363724-1445730-1
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 51 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC, Miniature
Package: Bulk
Product Status: Active
Base Product Number: 1445730
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 8
Includes: 3 pcs - 3 pc Cable Clamp
For Use With/Related Products: Jacketed Cable
Material: Thermoplastic
Cable Exit: 180°
Thread Size: 1/2-20 UNF-2A
Diameter - Outside: 0.709" (18.00mm)
Comm Circular Connect
Black Connector Backshell, Cable Clamp 1/2-20 UNF-2A 8
CONN BCKSH W/CLMP SZ8 1/2-20 -2A
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363724-1445730-1 | 1445730-1 | A30034-ND | 1445730-1 |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | Backshells and Cable Clamps | |
| Connector Type | Circular / Cylindrical Connectors |