TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1445729-2

Description
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 17.4 MM  [.685 INCH ] Product Length : 25.6 MM  [1 INCH ] Product Width : 17.4 MM  [.685 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 17.4 MM  [.685 INCH ] Product Length : 25.6 MM  [1 INCH ] Product Width : 17.4 MM  [.685 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1445729-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1445729-2
Connector Hardware, Mounts, Locks & Retainers 1445729-2
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 17.4 MM  [.685 INCH ] Product Length : 25.6 MM  [1 INCH ] Product Width : 17.4 MM  [.685 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 17.4 MM  [.685 INCH ]
  • Product Length : 25.6 MM  [1 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Mounting Clamp/Wing
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A112194-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112194-ND
Blade Type Power Connector Accessories A112194-ND
Connector Mounting Wing For Power Series 75

Connector Mounting Wing For Power Series 75

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1445729-2 A112194-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products