TE Connectivity Connector; Product Range Amp - Te Connectivity 1445716-9

Description
CONNECTOR; Product Range:AMP Power 75 Series; No. of Contacts:1Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR; Product Range:AMP Power 75 Series; No. of Contacts:1Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Product Range Amp - Te Connectivity - 17R3207 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Amp - Te Connectivity
17R3207
Connector; Product Range Amp - Te Connectivity 17R3207
CONNECTOR; Product Range:AMP Power 75 Series; No. of Contacts:1Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONNECTOR; Product Range:AMP Power 75 Series; No. of Contacts:1Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1445716-9 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1445716-9
Blade Type Power Connectors 1445716-9
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 17R3207 1445716-9
Product Name Connector; Product Range Amp - Te Connectivity Blade Type Power Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details