TE Connectivity Blade Type Power Connector Assemblies 1445716-4

Description
1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - A101901-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A101901-ND
Blade Type Power Connector Assemblies A101901-ND
1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

Buy Now Datasheet
Product Range Amp - Te Connectivity - 11H4628 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
11H4628
Product Range Amp - Te Connectivity 11H4628
Product Range:AMP Power Series; No. of Contacts:1Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Product Range:AMP Power Series; No. of Contacts:1Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1445716-4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1445716-4
Blade Type Power Connectors 1445716-4
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101901-ND 11H4628 1445716-4
Product Name Blade Type Power Connector Assemblies Product Range Amp - Te Connectivity Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details