TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445715-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 17.15 MM  [.675 INCH ] Connector Length : 48 MM  [1.89 INCH ] Connector Width : 17.15 MM  [.675 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 17.15 MM  [.675 INCH ] Connector Length : 48 MM  [1.89 INCH ] Connector Width : 17.15 MM  [.675 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445715-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445715-7
Rectangular Wire & Cable Connectors & Housings 1445715-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 17.15 MM  [.675 INCH ] Connector Length : 48 MM  [1.89 INCH ] Connector Width : 17.15 MM  [.675 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Blade

Dimensions


  • Connector Height : 17.15 MM  [.675 INCH ]
  • Connector Length : 48 MM  [1.89 INCH ]
  • Connector Width : 17.15 MM  [.675 INCH ]
  • Wire Size (MMSQ) : 13 - 14
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 25656 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Housings - A112190-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A112190-ND
Blade Type Power Connector Housings A112190-ND
1 Position Blade Type Power Housing Connector Non-Gendered Black

1 Position Blade Type Power Housing Connector Non-Gendered Black

Buy Now Datasheet
75A Hsg Subasy Black Rohs Compliant Amp - Te Connectivity - 11H4622 - Newark, An Avnet Company
Chicago, IL, United States
75A Hsg Subasy Black Rohs Compliant Amp - Te Connectivity
11H4622
75A Hsg Subasy Black Rohs Compliant Amp - Te Connectivity 11H4622
75A HSG SUBASY BLACK ROHS COMPLIANT: YES

75A HSG SUBASY BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445715-7 A112190-ND 11H4622
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Housings 75A Hsg Subasy Black Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - A130852-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details