TE Connectivity Plug & Socket Connector Housing, 1 Position, 75A, Red; Product Range Amp Te Connectivity 1445715-5

Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, RED; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, RED; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Housing, 1 Position, 75A, Red; Product Range Amp Te Connectivity - 11H4620 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, 1 Position, 75A, Red; Product Range Amp Te Connectivity
11H4620
Plug & Socket Connector Housing, 1 Position, 75A, Red; Product Range Amp Te Connectivity 11H4620
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, RED; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, RED; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H4620
Product Name Plug & Socket Connector Housing, 1 Position, 75A, Red; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details