TE Connectivity Plug & Socket Conn Housing, 1Pos, 75A, Green; Product Range Amp Te Connectivity 1445715-4

Description
PLUG & SOCKET CONN HOUSING, 1POS, 75A, GREEN; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN HOUSING, 1POS, 75A, GREEN; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn Housing, 1Pos, 75A, Green; Product Range Amp Te Connectivity - 11H4619 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn Housing, 1Pos, 75A, Green; Product Range Amp Te Connectivity
11H4619
Plug & Socket Conn Housing, 1Pos, 75A, Green; Product Range Amp Te Connectivity 11H4619
PLUG & SOCKET CONN HOUSING, 1POS, 75A, GREEN; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Green RoHS Compliant: Yes

PLUG & SOCKET CONN HOUSING, 1POS, 75A, GREEN; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H4619
Product Name Plug & Socket Conn Housing, 1Pos, 75A, Green; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details