TE Connectivity Plug & Socket Connector Housing, 1 Position, 75A, White; Product Range Amp Te Connectivity 1445715-3

Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, WHITE; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:WhiteRoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, WHITE; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Housing, 1 Position, 75A, White; Product Range Amp Te Connectivity - 11H4618 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, 1 Position, 75A, White; Product Range Amp Te Connectivity
11H4618
Plug & Socket Connector Housing, 1 Position, 75A, White; Product Range Amp Te Connectivity 11H4618
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, WHITE; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:WhiteRoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, WHITE; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H4618
Product Name Plug & Socket Connector Housing, 1 Position, 75A, White; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details