TE Connectivity Plug & Socket Connector Housing, 1 Position, 75A, Black; Product Range Amp Te Connectivity 1445715-2

Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, BLACK; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, BLACK; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Housing, 1 Position, 75A, Black; Product Range Amp Te Connectivity - 11H4617 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, 1 Position, 75A, Black; Product Range Amp Te Connectivity
11H4617
Plug & Socket Connector Housing, 1 Position, 75A, Black; Product Range Amp Te Connectivity 11H4617
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, BLACK; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:BlackRoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 75A, BLACK; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; Colour:BlackRoHS Compliant: Yes

Supplier's Site
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity - 87X9792 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
87X9792
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 87X9792
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power 75 Series; Gender:Plug, Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H4617
Product Name Plug & Socket Connector Housing, 1 Position, 75A, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details