TE Connectivity RF Contacts 1445693-6

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 33.83 MM  [1.331 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : DRAKA F4704-4 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 33.83 MM  [1.331 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : DRAKA F4704-4 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1445693-6 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1445693-6
RF Contacts 1445693-6
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 33.83 MM  [1.331 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : DRAKA F4704-4 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Contact Removal Style : Rear Release/Rear Remove

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Length : 33.83 MM  [1.331 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 100

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : DRAKA F4704-4
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Quadrax
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1445693-6
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1241414-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details