TE Connectivity Product Range Amp - Te Connectivity 1445693-3.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC7118 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC7118
Product Range Amp - Te Connectivity 28AC7118
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper RoHS Compliant: Yes

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7118
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products