Body Features Contact Removal Style : Rear Release/Rear Remove
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 31.37 MM [1.235 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin
Electrical Characteristics Impedance (OHM) : 100
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : Quadrax F4703-4, Quadrax F4704-4 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Contact Removal Style : Rear Release/Rear Remove
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 1
- Contact Length : 31.37 MM [1.235 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Orientation : Straight
- Contact Type : Pin
Electrical Characteristics
Identification Marking
- Contact Color Code : Blue
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : Quadrax F4703-4, Quadrax F4704-4
- Connector & Contact Terminates To : Wire & Cable
- RF Contact Style : Quadrax
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Hex Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]