TE Connectivity Rack & Panel Contacts 1445626-8

Description
Body Features Contact Removal Style : Front Release/Front Remove Contact Features Contact Base Material : Copper Contact Length : 33.5 MM  [1.318 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Crimp Type : Hex Rack & Panel Connector Contact Style : Quadrax Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Solder Process Feature : Solder Dipped Other Connector Contacts Comment : Solder Dipped. Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Front Release/Front Remove Contact Features Contact Base Material : Copper Contact Length : 33.5 MM  [1.318 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Crimp Type : Hex Rack & Panel Connector Contact Style : Quadrax Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Solder Process Feature : Solder Dipped Other Connector Contacts Comment : Solder Dipped. Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 1445626-8 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
1445626-8
Rack & Panel Contacts 1445626-8
Body Features Contact Removal Style : Front Release/Front Remove Contact Features Contact Base Material : Copper Contact Length : 33.5 MM  [1.318 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Crimp Type : Hex Rack & Panel Connector Contact Style : Quadrax Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Solder Process Feature : Solder Dipped Other Connector Contacts Comment : Solder Dipped. Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Front Release/Front Remove

Contact Features


  • Contact Base Material : Copper
  • Contact Length : 33.5 MM  [1.318 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Orientation : Straight
  • Contact Size : Size 8
  • Contact Type : Pin
  • Crimp Type : Hex
  • Rack & Panel Connector Contact Style : Quadrax

Electrical Characteristics


  • Impedance (OHM) : 100

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Operation/Application


  • Solder Process Feature : Solder Dipped

Other


  • Connector Contacts Comment : Solder Dipped.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1445626-8
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details