TE Connectivity RF Contacts 1445626-3

Description
Body Features Contact Removal Style : Front Release/Front Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Quadrax Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Contact Removal Style : Front Release/Front Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Quadrax Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1445626-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1445626-3
RF Contacts 1445626-3
Body Features Contact Removal Style : Front Release/Front Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Quadrax Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Contact Removal Style : Front Release/Front Remove

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 100

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Quadrax
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1445626-3
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241412-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452350-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details