TE Connectivity Circular Connector Housings 1445538-1

Description
2 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A29982-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A29982-ND
Circular Connector Housings A29982-ND
2 Position Circular Connector Receptacle Housing Panel Mount

2 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
329-1445538-1
600V Electronic Connector 329-1445538-1
2-Pos Circular Connector, Crimp, Panel Mount, 600V, IP67 Product overview: 1445538-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1445538-1 can be used for catalog matching and distributor lookup.

2-Pos Circular Connector, Crimp, Panel Mount, 600V, IP67 Product overview: 1445538-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1445538-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Te Connectivity - 11H4587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Te Connectivity
11H4587
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Te Connectivity 11H4587
CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Rec,8-2,flng Mt,sm Ins,std Key Amp - Te Connectivity - 41AJ2752 - Newark, An Avnet Company
Chicago, IL, United States
Rec,8-2,flng Mt,sm Ins,std Key Amp - Te Connectivity
41AJ2752
Rec,8-2,flng Mt,sm Ins,std Key Amp - Te Connectivity 41AJ2752
REC,8-2,FLNG MT,SM INS,STD KEY

REC,8-2,FLNG MT,SM INS,STD KEY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29982-ND 1445538-1 329-1445538-1 11H4587 41AJ2752
Product Name Circular Connector Housings 600V Electronic Connector Circular Conn, Rcpt, 2Pos, Crimp; Product Range Te Connectivity Rec,8-2,flng Mt,sm Ins,std Key Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details