2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Comm Circular Connect
2-Pos Male Circular Connector, Crimp, Straight, IP67, 600V Product overview: 1445535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445535-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
PLUG,8-2,LG INS,STD KEY
CONN PLUG HSG FMALE 2POS INLINE
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29998-ND | 1445535-1 | 436-1445535-1 | 11H4578 | 41AJ2751 | 1445535-1 |
| Product Name | Circular Connector Housings | 600V Electronic Connector | Circular Conn, Plug, 2Pos, Crimp; Product Range Te Connectivity | Plug,8-2,lg Ins,std Key Amp - Te Connectivity | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |