PLUG,8-3,SMALL INS,STD KEY
3-Pos Circular Connector, Male Crimp, Straight, IP67 Product overview: 1445534-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445534-1 can be used for catalog matching and distributor lookup.
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445534-1 | 436-1445534-1 | A30000-ND | 11H4575 |
| Product Name | Electronic Connector | Circular Connector Housings | Circular Conn, Plug, 3Pos, Crimp; Product Range Te Connectivity | |
| Gender | Male / Plug | Male / Plug |