TE Connectivity Circular Connector Housings 1445522-1

Description
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A29990-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A29990-ND
Circular Connector Housings A29990-ND
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - 1445522-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1445522-1
Circular Connector Housings 1445522-1
CONN RCPT HSNG MALE 2POS INLINE

CONN RCPT HSNG MALE 2POS INLINE

Supplier's Site Datasheet
Cpc Mini Receptacle, Size 8, 2 Position, Free Hanging; Product Range Te Connectivity - 11H4569 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Mini Receptacle, Size 8, 2 Position, Free Hanging; Product Range Te Connectivity
11H4569
Cpc Mini Receptacle, Size 8, 2 Position, Free Hanging; Product Range Te Connectivity 11H4569
CPC MINI RECEPTACLE, SIZE 8, 2 POSITION, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CPC MINI RECEPTACLE, SIZE 8, 2 POSITION, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Rec,8-2,fre Hng,sm Ins,std Key Amp - Te Connectivity - 87AJ9353 - Newark, An Avnet Company
Chicago, IL, United States
Rec,8-2,fre Hng,sm Ins,std Key Amp - Te Connectivity
87AJ9353
Rec,8-2,fre Hng,sm Ins,std Key Amp - Te Connectivity 87AJ9353
REC,8-2,FRE HNG,SM INS,STD KEY

REC,8-2,FRE HNG,SM INS,STD KEY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29990-ND 1445522-1 1445522-1 11H4569 87AJ9353
Product Name Circular Connector Housings Circular Connector Housings Cpc Mini Receptacle, Size 8, 2 Position, Free Hanging; Product Range Te Connectivity Rec,8-2,fre Hng,sm Ins,std Key Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details