TE Connectivity Cpc Mini Rcpt, Sz 8, 3 Pos, Free Hanging; Product Range Te Connectivity 1445510-1

Description
CPC MINI RCPT, SZ 8, 3 POS, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CPC MINI RCPT, SZ 8, 3 POS, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cpc Mini Rcpt, Sz 8, 3 Pos, Free Hanging; Product Range Te Connectivity - 11H4566 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Mini Rcpt, Sz 8, 3 Pos, Free Hanging; Product Range Te Connectivity
11H4566
Cpc Mini Rcpt, Sz 8, 3 Pos, Free Hanging; Product Range Te Connectivity 11H4566
CPC MINI RCPT, SZ 8, 3 POS, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CPC MINI RCPT, SZ 8, 3 POS, FREE HANGING; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11H4566
Product Name Cpc Mini Rcpt, Sz 8, 3 Pos, Free Hanging; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details