TE Connectivity 600V Electronic Connector 1445421-3

Description
4 Pos Crimp Phone Connector, Gold Pin, 600V, IP67, Straight Product overview: 1445421-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445421-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Crimp Phone Connector, Gold Pin, 600V, IP67, Straight Product overview: 1445421-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445421-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
436-1445421-3
600V Electronic Connector 436-1445421-3
4 Pos Crimp Phone Connector, Gold Pin, 600V, IP67, Straight Product overview: 1445421-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445421-3 can be used for catalog matching and distributor lookup.

4 Pos Crimp Phone Connector, Gold Pin, 600V, IP67, Straight Product overview: 1445421-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445421-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 4791586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4791586
Industrial Circular Connectors 4791586
TE Connectivity 1445421-3

TE Connectivity 1445421-3

Supplier's Site
Industrial Circular Connectors - 1618603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1618603
Industrial Circular Connectors 1618603
TE Connectivity 1445421-3

TE Connectivity 1445421-3

Supplier's Site
Circular Connector Housings - A29987-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A29987-ND
Circular Connector Housings A29987-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Te Connectivity - 91C5919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Te Connectivity
91C5919
Circular Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Te Connectivity 91C5919
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Receptacle, Panel Mount, 8-4; Product Range Te Connectivity - 15J3183 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Panel Mount, 8-4; Product Range Te Connectivity
15J3183
Receptacle, Panel Mount, 8-4; Product Range Te Connectivity 15J3183
RECEPTACLE, PANEL MOUNT, 8-4; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Connector Body RoHS Compliant: Yes

RECEPTACLE, PANEL MOUNT, 8-4; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 8; 4; Panel - 70086182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 8; 4; Panel
70086182
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 8; 4; Panel 70086182
Thermoplastic Housing , Black , CPC Receptacle Connector Thermoplastic housing Description Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel Configurations Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating Application Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface Key Features Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes Sealed to IP67 Front or Rear Jam Nut Mounting No Assembly Required Receptacle Available In Free-Hanging or Panel Mount Versions Alternate Keys Available Electrical Specification Current Carrying Capacity: 5 Amps Operating Voltage: 600 VAC Minimum Dielectric Withstanding Voltage: 2200 VAC Minimum Mechanical Specification Field Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal, Wire Entry: Elastomer, Yellow Seal, Peripheral: Elastomer, Gray Housing: Thermoplastic, Black Ring, Coupling: Thermoplastic, Black Nut, Jam Brass, Nickel Plated Plate, Seal Retention: Thermoplastic, Black

Thermoplastic Housing , Black , CPC Receptacle Connector

  • Thermoplastic housing
    Description
  • Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel
    Configurations
  • Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions
  • Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating
    Application
  • Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns
  • Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface
    Key Features
  • Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment
  • Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes
  • Sealed to IP67
  • Front or Rear Jam Nut Mounting
  • No Assembly Required
  • Receptacle Available In Free-Hanging or Panel Mount Versions
  • Alternate Keys Available
    Electrical Specification
  • Current Carrying Capacity: 5 Amps
  • Operating Voltage: 600 VAC Minimum
  • Dielectric Withstanding Voltage: 2200 VAC Minimum
    Mechanical Specification
  • Field Repairable Contacts
  • Positive Latching
  • Housing - Single Piece Design, Plastic
  • Wire Termination - Crimp
  • Mating Application:
    &tab; Wire-to-Wire
    &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting)
    &tab; Wire-to-Board (Vertical and Right Angle)
    Materials
  • Seal, Wire Entry: Elastomer, Yellow
  • Seal, Peripheral: Elastomer, Gray
  • Housing: Thermoplastic, Black
  • Ring, Coupling: Thermoplastic, Black
  • Nut, Jam Brass, Nickel Plated
  • Plate, Seal Retention: Thermoplastic, Black
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1445421-3 1445421-3 4791586 1618603 A29987-ND 91C5919 70086182
Product Name 600V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Circular Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Te Connectivity Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 8; 4; Panel
Gender Female / Jack Female / Jack Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts 600 volts 600 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1320-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details
3 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details