TE Connectivity Circular Connector Housings 1445421-1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector Housings - A29986-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A29986-ND
Circular Connector Housings A29986-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-1445421-1
250V Electronic Connector 436-1445421-1
4 Pos Circular Crimp Receptacle, Gold Plated, 250V, IP67 Product overview: 1445421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445421-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Crimp Receptacle, Gold Plated, 250V, IP67 Product overview: 1445421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445421-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 8-4, Panel; Product Range Te Connectivity - 11H4561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-4, Panel; Product Range Te Connectivity
11H4561
Circular Connector, Receptacle, 8-4, Panel; Product Range Te Connectivity 11H4561
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, PANEL; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-4, PANEL; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445421-1 A29986-ND 436-1445421-1 11H4561
Product Name Circular Connector Housings 250V Electronic Connector Circular Connector, Receptacle, 8-4, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data