Comm Circular Connect
DIN 41612 Backplane Connector, 4 Pos, Female, Gold Crimp, 3A, 250V Product overview: 1445390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445390-1 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Shell Size - Insert: 14-5
Contact Type: Female Socket
Mounting Type: Fixed
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:Mini CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445390-1 | 436-1445390-1 | A30002-ND | 11H4557 | |
| Product Name | 3A 250V Electronic Connector | Circular Connector Housings | Connectors,Interconnects | Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Te Connectivity | |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Solder | ||||
| Voltage Rating | 250 volts |