TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 1445336-3.

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:CST-100 II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:CST-100 II HOUSINGS ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:CST-100 II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:CST-100 II HOUSINGS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 28AC7113 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
28AC7113
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 28AC7113
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:CST-100 II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:CST-100 II HOUSINGS ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:CST-100 II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:CST-100 II HOUSINGS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7113
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details