TE Connectivity Contacts 1445336-3

Description
LOOSE PC CONTACT 30 AU PLATED
Request a Quote Datasheet
Description
LOOSE PC CONTACT 30 AU PLATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1445336-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1445336-3
Contacts 1445336-3
LOOSE PC CONTACT 30 AU PLATED

LOOSE PC CONTACT 30 AU PLATED

Buy Now
Swedesboro, NJ, United States
Contacts
1445336-3
Contacts 1445336-3
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - 1445336-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1445336-3-ND
Rectangular Connector Contacts 1445336-3-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1445336-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1445336-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 1445336-3
LOOSE PC CONTACT 30 AU PLATED

LOOSE PC CONTACT 30 AU PLATED

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 86W1377 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
86W1377
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 86W1377
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:CST-100 II Housings RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:CST-100 II Housings RoHS Compliant: Yes

Supplier's Site
Loose Pc Contact 30 Au Plated Amp - Te Connectivity - 41AJ2744 - Newark, An Avnet Company
Chicago, IL, United States
Loose Pc Contact 30 Au Plated Amp - Te Connectivity
41AJ2744
Loose Pc Contact 30 Au Plated Amp - Te Connectivity 41AJ2744
LOOSE PC CONTACT 30 AU PLATED

LOOSE PC CONTACT 30 AU PLATED

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445336-3 1445336-3-ND 1445336-3 86W1377 41AJ2744
Product Name Contacts Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Loose Pc Contact 30 Au Plated Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details