TE Connectivity Rectangular Connector Contacts 1445336-1

Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A99620-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99620-ND
Rectangular Connector Contacts A99620-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 1445336-1 - 853972-1445336-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1445336-1
853972-1445336-1
Rectangular Connectors - 1445336-1 853972-1445336-1
Manufacturer: TE Connectivity Win Source Part Number: 853972-1445336-1 Series: CST-100 II Features: Contact Package: Bulk Family Name: 1445336 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 14453361, 2266-1445336-1, 1445336-1-ND, A99620

Manufacturer: TE Connectivity
Win Source Part Number: 853972-1445336-1
Series: CST-100 II
Features: Contact
Package: Bulk
Family Name: 1445336
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 14453361, 2266-1445336-1, 1445336-1-ND, A99620

Buy Now Datasheet
Contacts - 1445336-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1445336-1
Contacts 1445336-1
LOOSE PC CONTACT TIN PLATED

LOOSE PC CONTACT TIN PLATED

Buy Now
Swedesboro, NJ, United States
Contacts
1445336-1
Contacts 1445336-1
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1445336-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1445336-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1445336-1
LOOSE PC CONTACT TIN PLATED

LOOSE PC CONTACT TIN PLATED

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
332-1445336-1
4A 250V Electronic Connector 332-1445336-1
Female Signal Crimp Contact, Tin Plated, 22-26AWG, 4A, 250V Product overview: 1445336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1445336-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, Tin Plated, 22-26AWG, 4A, 250V Product overview: 1445336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1445336-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 85C1053 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
85C1053
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 85C1053
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:CST-100 II Housings; Contact Size:22 RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:CST-100 II Housings; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99620-ND 853972-1445336-1 1445336-1 1445336-1 332-1445336-1 85C1053
Product Name Rectangular Connector Contacts Rectangular Connectors - 1445336-1 Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed 4A 250V Electronic Connector Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details