TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1445251-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 104 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Tine Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 104 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Tine Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1445251-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1445251-1
Connector Hardware, Mounts, Locks & Retainers 1445251-1
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 104 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Tine Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 104

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Tine Plate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 1445251-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1445251-1-ND
Backplane Connector Accessories 1445251-1-ND
Connector Pin Organizer For PC/104

Connector Pin Organizer For PC/104

Buy Now Datasheet
Backplane Connectors - 1445251-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1445251-1
Backplane Connectors 1445251-1
ORGANIZER PC/104

ORGANIZER PC/104

Buy Now
Connectors, Interconnects - Backplane Connectors - Accessories - 1029099-1445251-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1029099-1445251-1
Connectors, Interconnects - Backplane Connectors - Accessories 1029099-1445251-1
Win Source Part Number: 1029099-1445251-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: PC/104 Package: Bulk Accessory Type: Pin Organizer For Use With/Related Products: PC/104 Standard Package: 2,500 Alternative Parts (Cross-Reference): 104891-8; 87630-1011; 145154-8; 1-104891-0; 87715-9208; 71741-00021445251-1. ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -1445251-1-SI,2266-1 445251-1 Base Product Number: 1445251

Win Source Part Number: 1029099-1445251-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: PC/104
Package: Bulk
Accessory Type: Pin Organizer
For Use With/Related Products: PC/104
Standard Package: 2,500
Alternative Parts (Cross-Reference): 104891-8; 87630-1011; 145154-8; 1-104891-0; 87715-9208; 71741-00021445251-1.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -1445251-1-SI,2266-1445251-1
Base Product Number: 1445251

Buy Now Datasheet
1445251-1 Rohs Compliant Amp - Te Connectivity - 84AC3429 - Newark, An Avnet Company
Chicago, IL, United States
1445251-1 Rohs Compliant Amp - Te Connectivity
84AC3429
1445251-1 Rohs Compliant Amp - Te Connectivity 84AC3429
1445251-1 ROHS COMPLIANT: NO

1445251-1 ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445251-1 1445251-1-ND 1445251-1 1029099-1445251-1 84AC3429
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Connectors, Interconnects - Backplane Connectors - Accessories 1445251-1 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products