"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"
Connectors
Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW
MICRO MNL HDR ASSY SINGLE ROW
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114842-ND | 1445097-5 | 792-1445097-5 | 41AJ2737 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW | Micro Mnl Hdr Assy Single Row Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |
| Mounting | Through Hole, Right Angle | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 5 # |