TE Connectivity Headers, Male Pins 1445093-8

Description
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30331-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30331-ND
Headers, Male Pins A30331-ND
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"

"Connector Header Through Hole 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Plug & Socket Connector, Plug, 8Pos, 3Mm; Body Material Amp - Te Connectivity - 11H4459 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 8Pos, 3Mm; Body Material Amp - Te Connectivity
11H4459
Plug & Socket Connector, Plug, 8Pos, 3Mm; Body Material Amp - Te Connectivity 11H4459
PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Body Material:Nylon; Connecting Termination:PCB Thru Hole; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Body Material:Nylon; Connecting Termination:PCB Thru Hole; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A30331-ND 11H4459
Product Name Headers, Male Pins Plug & Socket Connector, Plug, 8Pos, 3Mm; Body Material Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details