"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"
Connectors
MICRO MNL HDR ASSY SINGLE ROW
Conn Power HDR 2 POS 3mm Solder ST SMD 2 Terminal 1 Port
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A110969TR-ND | 1445087-2 | 41AJ2733 | 792-1445087-2 |
| Product Name | Headers, Male Pins | Micro Mnl Hdr Assy Single Row Amp - Te Connectivity | Conn Power HDR 2 POS 3mm Solder ST SMD 2 Terminal 1 Port | |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 250 volts | |||
| Number of Contacts | 2 # |