TE Connectivity Plug & Socket Connector, Plug, 2Pos, 3Mm; Body Material Amp - Te Connectivity 1445057-2

Description
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Right-Angle PCB Surface Mount RoHS Compliant: No
Description
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Right-Angle PCB Surface Mount RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 2Pos, 3Mm; Body Material Amp - Te Connectivity - 11H4358 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2Pos, 3Mm; Body Material Amp - Te Connectivity
11H4358
Plug & Socket Connector, Plug, 2Pos, 3Mm; Body Material Amp - Te Connectivity 11H4358
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Right-Angle PCB Surface Mount RoHS Compliant: No

PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Right-Angle PCB Surface Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11H4358
Product Name Plug & Socket Connector, Plug, 2Pos, 3Mm; Body Material Amp - Te Connectivity
Termination PC Board
Unlock Full Specs
to access all available technical data

Similar Products