TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1445049-4

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 11H4296 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
11H4296
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 11H4296
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 4 Way, Nylon; Product Range Amp Te Connectivity - 98K4242 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4 Way, Nylon; Product Range Amp Te Connectivity
98K4242
Connector Housing, Plug, 4 Way, Nylon; Product Range Amp Te Connectivity 98K4242
CONNECTOR HOUSING, PLUG, 4 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA,RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 11H4296 98K4242
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity Connector Housing, Plug, 4 Way, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details