TE Connectivity Housing, Plug, Single Row, 2 Way, Nylon; Product Range Amp Te Connectivity 1445049-2

Description
HOUSING, PLUG, SINGLE ROW, 2 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Approval RoHS Compliant: Yes
Description
HOUSING, PLUG, SINGLE ROW, 2 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Approval RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, Single Row, 2 Way, Nylon; Product Range Amp Te Connectivity - 98K4240 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Single Row, 2 Way, Nylon; Product Range Amp Te Connectivity
98K4240
Housing, Plug, Single Row, 2 Way, Nylon; Product Range Amp Te Connectivity 98K4240
HOUSING, PLUG, SINGLE ROW, 2 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Approval RoHS Compliant: Yes

HOUSING, PLUG, SINGLE ROW, 2 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Approval RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K4240
Product Name Housing, Plug, Single Row, 2 Way, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details