TE Connectivity Product Range Amp Te Connectivity 1445022-7.

Description
Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon; Colour:Black; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon; Colour:Black; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 15AC1437 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
15AC1437
Product Range Amp Te Connectivity 15AC1437
Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon; Colour:Black; Connector Type:Plug & Socket RoHS Compliant: Yes

Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon; Colour:Black; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC1437
Product Name Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details