TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1445022-6

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 89C1330 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
89C1330
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 89C1330
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89C1330
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details