TE Connectivity Receptacle, Single Row, 5Way; Product Range Amp Te Connectivity 1445022-5

Description
RECEPTACLE, SINGLE ROW, 5WAY; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA,RoHS Compliant: Yes
Description
RECEPTACLE, SINGLE ROW, 5WAY; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA,RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Single Row, 5Way; Product Range Amp Te Connectivity - 98K4233 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Single Row, 5Way; Product Range Amp Te Connectivity
98K4233
Receptacle, Single Row, 5Way; Product Range Amp Te Connectivity 98K4233
RECEPTACLE, SINGLE ROW, 5WAY; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA,RoHS Compliant: Yes

RECEPTACLE, SINGLE ROW, 5WAY; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K4233
Product Name Receptacle, Single Row, 5Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details