TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1445022-4.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug & Socket Housing, Receptacle, Nylon, part of the Micro MATE-N-LOK series, is designed for wire-to-wire and wire-to-board connections. It accommodates 4 positions with a 3 mm pitch spacing and is compatible with Micro MATE-N-LOK series socket contacts. The housing is constructed from nylon and is RoHS compliant. It supports wire sizes from 18 AWG and is suitable for various applications, including household appliances, lighting, and factory automation. The product is rated for a maximum current of 5 Amps per line and a voltage of 250 Volts AC/DC.

Datasheet Summary
Powered by GS/AI

The Plug & Socket Housing, Receptacle, Nylon, part of the Micro MATE-N-LOK series, is designed for wire-to-wire and wire-to-board connections. It accommodates 4 positions with a 3 mm pitch spacing and is compatible with Micro MATE-N-LOK series socket contacts. The housing is constructed from nylon and is RoHS compliant. It supports wire sizes from 18 AWG and is suitable for various applications, including household appliances, lighting, and factory automation. The product is rated for a maximum current of 5 Amps per line and a voltage of 250 Volts AC/DC.

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 28AC7110 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
28AC7110
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 28AC7110
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7110
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details