TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1445022-3

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro MATE-N-LOK receptacle housing, part number 98K4231, is designed for use with the Micro MATE-N-LOK series socket contacts. It features a single row configuration with three positions and a pitch spacing of 3 mm. This housing is compatible with wire sizes ranging from 30 to 18 AWG and can accommodate insulation diameters up to 1.52 mm. The product is rated for a maximum current of 5 Amps per line and a voltage of 250 Volts AC/DC. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. The housing is also RoHS compliant, making it suitable for environmentally conscious applications. This component is ideal for various applications, including household appliances, lighting, and factory automation.

Datasheet Summary
Powered by GS/AI

The Micro MATE-N-LOK receptacle housing, part number 98K4231, is designed for use with the Micro MATE-N-LOK series socket contacts. It features a single row configuration with three positions and a pitch spacing of 3 mm. This housing is compatible with wire sizes ranging from 30 to 18 AWG and can accommodate insulation diameters up to 1.52 mm. The product is rated for a maximum current of 5 Amps per line and a voltage of 250 Volts AC/DC. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. The housing is also RoHS compliant, making it suitable for environmentally conscious applications. This component is ideal for various applications, including household appliances, lighting, and factory automation.

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 03H3077 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
03H3077
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 03H3077
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity - 98K4231 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity
98K4231
Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity 98K4231
HOUSING, RECEPTACLE, SINGLE ROW, 3WAY; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

HOUSING, RECEPTACLE, SINGLE ROW, 3WAY; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 03H3077 98K4231
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details